Manufacturer: Richtek USA Inc.
Win Source Part Number: 093190-RT9026GSP
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 3.15 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP-EP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
DDR Termination Regulator, 3A, 1-Out, SOIC, 5.5V In Product overview: RT9026GSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9026GSP can be used for catalog matching and distributor lookup.
SOP-8-EP Linear Voltage Regulators (LDO) ROHS
IC REG CONV DDR BUS 1OUT 8SOP
IC REG CONV DDR BUS 1OUT 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 093190-RT9026GSP | 750-RT9026GSP | RT9026GSP | RT9026GSP | RT9026GSP |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - RT9026GSP | 3A 5.5V SOIC Power Management IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 8-SOP-EP | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Special Features | Multiple Outputs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |