DDR Termination Regulator, 10WDFN Product overview: RT9026GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9026GQW can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 092640-RT9026GQW
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 3.15 V to 5.5 V
Number of Outputs: 1
Family Name: RT9026
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WDFN (3x3)
Alternative Parts (Cross-Reference): MAX17115ETJ+CH3; LP2997MRXHALF; LP2996MR/HAPB; LP2996MRX/HFLF; ISL6271ACRZ; NCP51401MNTXG; NCP51145PDR2G;
Introduction Date: July 26, 2009
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-RT9026GQW | 092640-RT9026GQW |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - RT9026GQW |
| Package Type | Other; WFDFN | Other; 10-WDFN (3x3) |