DDR Termination Regulator, 1.25V, 3A, MSOP-10, SMT Product overview: RT9026GFP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3A, MSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.25V, 3A, MSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9026GFP can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 027590-RT9026GFP
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 3.15 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG CONV DDR 1OUT 10MSOP
IC REG CONV DDR 1OUT 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-RT9026GFP | 027590-RT9026GFP | RT9026GFP | RT9026GFP |
| Product Name | 1.25V 3A MSOP Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - RT9026GFP | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; MSOP | Other; 10-MSOP-EP | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad |