RichTek Technology Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators RT9026GFP

Description
IC REG CONV DDR 1OUT 10MSOP
Datasheet
Description
IC REG CONV DDR 1OUT 10MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - RT9026GFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
RT9026GFP
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators RT9026GFP
IC REG CONV DDR 1OUT 10MSOP

IC REG CONV DDR 1OUT 10MSOP

Supplier's Site
Ldo, Fixed, 1.25V, 3A, Msop-10; Output Type Richtek - 33AC0932 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.25V, 3A, Msop-10; Output Type Richtek
33AC0932
Ldo, Fixed, 1.25V, 3A, Msop-10; Output Type Richtek 33AC0932
LDO, FIXED, 1.25V, 3A, MSOP-10; Output Type:Fixed; Input Voltage Min:3.15V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 1.25V, 3A, MSOP-10; Output Type:Fixed; Input Voltage Min:3.15V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number RT9026GFP 33AC0932
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ldo, Fixed, 1.25V, 3A, Msop-10; Output Type Richtek
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details