RichTek Technology Corporation 2A Voltage Regulator IC RT9025-25ZSP

Description
IC REG LINEAR POS ADJ 2A 8SOP, 8SOP Product overview: RT9025-25ZSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9025-25ZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 2A 8SOP, 8SOP Product overview: RT9025-25ZSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9025-25ZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Voltage Regulator IC
776-RT9025-25ZSP
2A Voltage Regulator IC 776-RT9025-25ZSP
IC REG LINEAR POS ADJ 2A 8SOP, 8SOP Product overview: RT9025-25ZSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9025-25ZSP can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 2A 8SOP, 8SOP Product overview: RT9025-25ZSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9025-25ZSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9025-25ZSP - 046440-RT9025-25ZSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9025-25ZSP
046440-RT9025-25ZSP
PMIC - PMIC - Voltage Regulators - Linear - RT9025-25ZSP 046440-RT9025-25ZSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 046440-RT9025-25ZSP Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.23V @ 2A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 2A Output Voltage: 2.5V, 0.8 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V (2.5V) Dropout Voltage-Max: 0.3V @ 2A Operating Supply Current: 1.2mA Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 046440-RT9025-25ZSP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.23V @ 2A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 2A
Output Voltage: 2.5V, 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (2.5V)
Dropout Voltage-Max: 0.3V @ 2A
Operating Supply Current: 1.2mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9025-25ZSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9025-25ZSP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9025-25ZSP
IC REG LIN POS ADJ 2A 8SOP

IC REG LIN POS ADJ 2A 8SOP

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9025-25ZSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9025-25ZSP
PMIC - Voltage Regulators - Linear RT9025-25ZSP
IC REG LIN POS ADJ 2A 8SOP

IC REG LIN POS ADJ 2A 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9025-25ZSP 046440-RT9025-25ZSP RT9025-25ZSP RT9025-25ZSP
Product Name 2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9025-25ZSP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; SOIC Other; 8-SOP-EP SOIC
Output Voltage 5.5 volts 0.8000 to 2.5 volts 0.8000 volts
IOUT 2 amps 2 amps 2 amps 2 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data