Manufacturer: Richtek USA Inc.
Win Source Part Number: 027589-RT9025-25GSP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.23V @ 2A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 2A
Output Voltage: 2.5V, 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (2.5V)
Dropout Voltage-Max: 0.3V @ 2A
Operating Supply Current: 1.2mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SOP-EP
IC REG LINEAR POS ADJ 2A 8SOP, 8SOP Product overview: RT9025-25GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9025-25GSP can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 2A 8SOP
IC REG LIN POS ADJ 2A 8SOP
IC REG LIN POS ADJ 2A 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 027589-RT9025-25GSP | 1028-1009-2-ND | 776-RT9025-25GSP | RT9025-25GSP | RT9025-25GSP | RT9025-25GSP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9025-25GSP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||
| Package Type | Other; 8-SOP-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Maturity; Active |