RichTek Technology Corporation 2A Voltage Regulator IC RT9025-18ZSP

Description
IC REG LINEAR POS ADJ 2A 8SOP, 8SOP Product overview: RT9025-18ZSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9025-18ZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 2A 8SOP, 8SOP Product overview: RT9025-18ZSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9025-18ZSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Voltage Regulator IC
776-RT9025-18ZSP
2A Voltage Regulator IC 776-RT9025-18ZSP
IC REG LINEAR POS ADJ 2A 8SOP, 8SOP Product overview: RT9025-18ZSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9025-18ZSP can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 2A 8SOP, 8SOP Product overview: RT9025-18ZSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9025-18ZSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - RT9025-18ZSP - 759422-RT9025-18ZSP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - RT9025-18ZSP
759422-RT9025-18ZSP
Electronic Surplus - RT9025-18ZSP 759422-RT9025-18ZSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 759422-RT9025-18ZSP Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature Manufacturer Package: 8-SOIC Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.8V (1.8V) Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 2A Current - Quiescent (Iq): 1.2mA

Manufacturer: Richtek USA Inc.
Win Source Part Number: 759422-RT9025-18ZSP
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SOIC Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.8V (1.8V)
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.3V at 2A
Current - Quiescent (Iq): 1.2mA

Buy Now
PMIC - Voltage Regulators - Linear - RT9025-18ZSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9025-18ZSP
PMIC - Voltage Regulators - Linear RT9025-18ZSP
IC REG LIN POS ADJ 2A 8SOP

IC REG LIN POS ADJ 2A 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9025-18ZSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9025-18ZSP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9025-18ZSP
IC REG LIN POS ADJ 2A 8SOP

IC REG LIN POS ADJ 2A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9025-18ZSP 759422-RT9025-18ZSP RT9025-18ZSP RT9025-18ZSP
Product Name 2A Voltage Regulator IC Electronic Surplus - RT9025-18ZSP PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; SOIC SOIC; Other; 8-SOIC Exposed Pad SOIC
Output Voltage 5.5 volts 5.5 volts 0.8000 volts
IOUT 2 amps 2 amps 2 amps 2 amps
VIN 5.5 volts
Unlock Full Specs
to access all available technical data