IC REG LINEAR POS ADJ 2A 8SOP, 8SOP Product overview: RT9025-12ZSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9025-12ZSP can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 932502-RT9025-12ZSP
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SOP-EP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: RT9025
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN POS ADJ 2A 8SOP
IC REG LIN POS ADJ 2A 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9025-12ZSP | 932502-RT9025-12ZSP | RT9025-12ZSP | RT9025-12ZSP |
| Product Name | 2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9025-12ZSP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | |||
| Package Type | Other; SOP | SOIC; Other; 8-SOP-EP | SOIC | |
| Output Voltage | 5.5 volts | 0.8000 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | |
| VIN | 5.5 volts |