High Voltage, Low Quiescent, 60mA LDO Regulator, SC70-6 Product overview: RT9022GU6 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 60mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9022GU6 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 60mA SC-70-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 60mA SC-70-6
Manufacturer: Richtek USA Inc.
Win Source Part Number: 027587-RT9022GU6
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Dropout (Typical): 0.2V @ 30mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.3V @ 30mA
Operating Supply Current: 80μA
PSRR: 65dB to 55dB (120Hz to 10kHz)
Maximum Output Voltage: 19.7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 60MA SC70-6
IC REG LIN POS ADJ 60MA SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9022GU6 | 1028-1007-1-ND | 027587-RT9022GU6 | RT9022GU6 | RT9022GU6 |
| Product Name | 60mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - RT9022GU6 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SC | Other; 6-TSSOP, SC-88, SOT-363 | SC-70; Other; SC-70-6 | SSOP | |
| Output Voltage | 19.7 volts | 1.25 to 19.7 volts | 1.25 volts | 1.25 volts | |
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps |
| Dropout Voltage | 0.2000 volts | 0.3000 volts | 0.3000 volts |