Manufacturer: Richtek USA Inc.
Win Source Part Number: 046438-RT9022GE
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Dropout (Typical): 0.2V @ 30mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.3V @ 30mA
Operating Supply Current: 80μA
PSRR: 65dB to 55dB (120Hz to 10kHz)
Maximum Output Voltage: 19.7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 60mA SOT-23-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 60mA SOT-23-6
High Voltage, Low Quiescent, 60mA LDO Regulator, SOT23-6 Product overview: RT9022GE from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 60mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9022GE can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 60MA SOT23-6
IC REG LIN POS ADJ 60MA SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 046438-RT9022GE | 1028-RT9022GECT-ND | 776-RT9022GE | RT9022GE | RT9022GE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9022GE | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 60mA SOT23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | SOT23 | |
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Input Overcurrent Protection; Enable, Soft Start | Input Overcurrent Protection | Enable, Soft Start |