RichTek Technology Corporation 500mA LDO Voltage Regulator IC RT9020-30GU5

Description
500mA, Low Dropout, Low Noise Ultra-Fast With Soft Start CMOS LDO Regulator, SC70-5 Product overview: RT9020-30GU5 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9020-30GU5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500mA, Low Dropout, Low Noise Ultra-Fast With Soft Start CMOS LDO Regulator, SC70-5 Product overview: RT9020-30GU5 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9020-30GU5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA LDO Voltage Regulator IC
776-RT9020-30GU5
500mA LDO Voltage Regulator IC 776-RT9020-30GU5
500mA, Low Dropout, Low Noise Ultra-Fast With Soft Start CMOS LDO Regulator, SC70-5 Product overview: RT9020-30GU5 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9020-30GU5 can be used for catalog matching and distributor lookup.

500mA, Low Dropout, Low Noise Ultra-Fast With Soft Start CMOS LDO Regulator, SC70-5 Product overview: RT9020-30GU5 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9020-30GU5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9020-30GU5 - 062657-RT9020-30GU5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9020-30GU5
062657-RT9020-30GU5
PMIC - PMIC - Voltage Regulators - Linear - RT9020-30GU5 062657-RT9020-30GU5
Manufacturer: Richtek USA Inc. Win Source Part Number: 062657-RT9020-30GU5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 500mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 50μA PSRR: 55dB (10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062657-RT9020-30GU5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Current: 500mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 50μA
PSRR: 55dB (10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9020-30GU5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9020-30GU5
PMIC - Voltage Regulators - Linear RT9020-30GU5
IC REG LINEAR 3V 500MA SC70-5

IC REG LINEAR 3V 500MA SC70-5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9020-30GU5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9020-30GU5
IC REG LINEAR 3V 500MA SC70-5

IC REG LINEAR 3V 500MA SC70-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9020-30GU5 062657-RT9020-30GU5 RT9020-30GU5 RT9020-30GU5
Product Name 500mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9020-30GU5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC SC-70; Other; SC-70-5 SC-70; SSOP
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
IQ 5.00E-5 amps 5.00E-5 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data