RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9020-28GB RT9020-28GB

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 210925-RT9020-28GB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 500mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 50μA PSRR: 55dB (10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 210925-RT9020-28GB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 500mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 50μA PSRR: 55dB (10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9020-28GB - 210925-RT9020-28GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9020-28GB
210925-RT9020-28GB
PMIC - PMIC - Voltage Regulators - Linear - RT9020-28GB 210925-RT9020-28GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 210925-RT9020-28GB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 500mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 50μA PSRR: 55dB (10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 210925-RT9020-28GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Current: 500mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 50μA
PSRR: 55dB (10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500mA SOT23 LDO Voltage Regulator IC
776-RT9020-28GB
500mA SOT23 LDO Voltage Regulator IC 776-RT9020-28GB
500mA, Low Dropout, Low Noise Ultra-Fast With Soft Start CMOS LDO Regulator, SOT23-5 Product overview: RT9020-28GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9020-28GB can be used for catalog matching and distributor lookup.

500mA, Low Dropout, Low Noise Ultra-Fast With Soft Start CMOS LDO Regulator, SOT23-5 Product overview: RT9020-28GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9020-28GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9020-28GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9020-28GB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9020-28GB
IC REG LINEAR 2.8V 500MA SOT23-5

IC REG LINEAR 2.8V 500MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9020-28GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9020-28GB
PMIC - Voltage Regulators - Linear RT9020-28GB
IC REG LINEAR 2.8V 500MA SOT23-5

IC REG LINEAR 2.8V 500MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 210925-RT9020-28GB 776-RT9020-28GB RT9020-28GB RT9020-28GB
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9020-28GB 500mA SOT23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data