Manufacturer: Richtek USA Inc.
Win Source Part Number: 1323623-RT9018B-25GS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Voltage - Output (Max): 5.15V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V (2.5V)
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 1.2 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: RT9018
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.35V @ 3A
IC REG LINEAR POS ADJ 3A 8SOP, 8SOP Product overview: RT9018B-25GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018B-25GSP can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 3A 8SOP
IC REG LIN POS ADJ 3A 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1323623-RT9018B-25GSP | 776-RT9018B-25GSP | RT9018B-25GSP | RT9018B-25GSP |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | ||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | Other; SOIC | SOIC | |
| Special Features | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |