RichTek Technology Corporation Voltage Regulators - Linear RT9018B-25GSP

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOP-EP
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOP-EP
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9018B-25GSP is a linear voltage regulator designed for applications requiring a maximum output current of 3A and ultra-low dropout voltage. It operates with an input voltage as low as 1.4V and can provide an adjustable output voltage down to 0.8V, making it suitable for scenarios where the output voltage is close to the input voltage. The device features a power good signal to indicate when the output voltage reaches 90% of its rated value, and it includes thermal and overcurrent protection for enhanced reliability. This regulator is available in two package types: SOP-8 (Exposed Pad) and WDFN-10L 3x3, with preset output voltages of 1V, 1.05V, 1.2V, 1.5V, 1.8V, and 2.5V. The RT9018B-25GSP is RoHS compliant and suitable for both Pb-free and SnPb soldering processes. It is particularly applicable in notebook PC and motherboard applications, where efficient voltage regulation is critical.

Datasheet Summary
Powered by GS/AI

The RT9018B-25GSP is a linear voltage regulator designed for applications requiring a maximum output current of 3A and ultra-low dropout voltage. It operates with an input voltage as low as 1.4V and can provide an adjustable output voltage down to 0.8V, making it suitable for scenarios where the output voltage is close to the input voltage. The device features a power good signal to indicate when the output voltage reaches 90% of its rated value, and it includes thermal and overcurrent protection for enhanced reliability. This regulator is available in two package types: SOP-8 (Exposed Pad) and WDFN-10L 3x3, with preset output voltages of 1V, 1.05V, 1.2V, 1.5V, 1.8V, and 2.5V. The RT9018B-25GSP is RoHS compliant and suitable for both Pb-free and SnPb soldering processes. It is particularly applicable in notebook PC and motherboard applications, where efficient voltage regulation is critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RT9018B-25GSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RT9018B-25GSP
Voltage Regulators - Linear RT9018B-25GSP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOP-EP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOP-EP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9018B-25GSP
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905562 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details