RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9018B-25GQW RT9018B-25GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062653-RT9018B-25GQW Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.21V @ 3A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 3A Output Voltage: 2.5V, Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WDFN (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V (2.5V) Dropout Voltage-Max: 0.35V @ 3A Operating Supply Current: 1.2mA Maximum Output Voltage: 5.15V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062653-RT9018B-25GQW Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.21V @ 3A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 3A Output Voltage: 2.5V, Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WDFN (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V (2.5V) Dropout Voltage-Max: 0.35V @ 3A Operating Supply Current: 1.2mA Maximum Output Voltage: 5.15V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9018B-25GQW - 062653-RT9018B-25GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9018B-25GQW
062653-RT9018B-25GQW
PMIC - PMIC - Voltage Regulators - Linear - RT9018B-25GQW 062653-RT9018B-25GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 062653-RT9018B-25GQW Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.21V @ 3A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 3A Output Voltage: 2.5V, Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WDFN (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V (2.5V) Dropout Voltage-Max: 0.35V @ 3A Operating Supply Current: 1.2mA Maximum Output Voltage: 5.15V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062653-RT9018B-25GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.21V @ 3A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 3A
Output Voltage: 2.5V, Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WDFN (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (2.5V)
Dropout Voltage-Max: 0.35V @ 3A
Operating Supply Current: 1.2mA
Maximum Output Voltage: 5.15V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-RT9018B-25GQW
3A Voltage Regulator IC 776-RT9018B-25GQW
IC REG LINEAR POS ADJ 3A 10WDFN, 10WDFN Product overview: RT9018B-25GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018B-25GQW can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 10WDFN, 10WDFN Product overview: RT9018B-25GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018B-25GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9018B-25GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9018B-25GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9018B-25GQW
IC REG LIN POS ADJ 3A 10WDFN

IC REG LIN POS ADJ 3A 10WDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9018B-25GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9018B-25GQW
PMIC - Voltage Regulators - Linear RT9018B-25GQW
IC REG LIN POS ADJ 3A 10WDFN

IC REG LIN POS ADJ 3A 10WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 062653-RT9018B-25GQW 776-RT9018B-25GQW RT9018B-25GQW RT9018B-25GQW
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9018B-25GQW 3A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type Other; 10-WDFN (3x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data