IC REG LINEAR POS ADJ 3A 8SOP, 8SOP Product overview: RT9018B-18GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018B-18GSP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOP-EP
Manufacturer: Richtek USA Inc.
Win Source Part Number: 027586-RT9018B-18GSP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.21V @ 3A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 3A
Output Voltage: 1.8V, Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (1.8V)
Dropout Voltage-Max: 0.35V @ 3A
Operating Supply Current: 1.2mA
Maximum Output Voltage: 5.15V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC REG LIN POS ADJ 3A 8SOP
IC REG LIN POS ADJ 3A 8SOP
IC REG LIN POS ADJ 3A 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9018B-18GSP | 1028-1006-2-ND | 027586-RT9018B-18GSP | RT9018B-18GSP | RT9018B-18GSP | RT9018B-18GSP |
| Product Name | 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - RT9018B-18GSP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; SOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-SOP-EP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 1.8 volts | 0.8000 to 5.15 volts | 0.8000 to 1.8 volts | 0.8000 volts | 0.8000 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | ||
| Dropout Voltage | 0.2100 volts | 0.3500 volts | 0.3500 volts | 0.3500 volts |