RichTek Technology Corporation 3A Voltage Regulator IC RT9018A-25GQW

Description
IC REG LINEAR POS ADJ 3A 10WDFN Product overview: RT9018A-25GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-25GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 3A 10WDFN Product overview: RT9018A-25GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-25GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Voltage Regulator IC
776-RT9018A-25GQW
3A Voltage Regulator IC 776-RT9018A-25GQW
IC REG LINEAR POS ADJ 3A 10WDFN Product overview: RT9018A-25GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-25GQW can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 10WDFN Product overview: RT9018A-25GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-25GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9018A-25GQW - 793437-RT9018A-25GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9018A-25GQW
793437-RT9018A-25GQW
PMIC - PMIC - Voltage Regulators - Linear - RT9018A-25GQW 793437-RT9018A-25GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 793437-RT9018A-25GQW Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Configuration: Positive Output Current: 3A Family Name: RT9018A Output Voltage: 0.8V (2.5V) Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Protection Features: Over Current, Over Temperature Manufacturer Package: 10-WDFN (3x3) Output Voltage MAX: 5.15V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.35V @ 3A Alternative Parts (Cross-Reference): RH1086BKK; RT9018A-25PSP; RT9018A-25ZSP; RT9018A-25GSP; Introduction Date: March 16, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793437-RT9018A-25GQW
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 3A
Family Name: RT9018A
Output Voltage: 0.8V (2.5V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: 10-WDFN (3x3)
Output Voltage MAX: 5.15V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.35V @ 3A
Alternative Parts (Cross-Reference): RH1086BKK; RT9018A-25PSP; RT9018A-25ZSP; RT9018A-25GSP;
Introduction Date: March 16, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9018A-25GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9018A-25GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9018A-25GQW
IC REG LIN POS ADJ 3A 10WDFN

IC REG LIN POS ADJ 3A 10WDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9018A-25GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9018A-25GQW
PMIC - Voltage Regulators - Linear RT9018A-25GQW
IC REG LIN POS ADJ 3A 10WDFN

IC REG LIN POS ADJ 3A 10WDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9018A-25GQW 793437-RT9018A-25GQW RT9018A-25GQW RT9018A-25GQW
Product Name 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9018A-25GQW Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Output Voltage 5.15 volts 0.8000 to 2.5 volts 0.8000 volts
IOUT 3 amps 3 amps 3 amps 3 amps
VIN 5.5 volts
IQ 0.0012 amps 0.0012 amps
Unlock Full Specs
to access all available technical data