RichTek Technology Corporation 3A Voltage Regulator IC RT9018A-18GSP

Description
IC REG LINEAR POS ADJ 3A 8SOP, 8SOP Product overview: RT9018A-18GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-18GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 3A 8SOP, 8SOP Product overview: RT9018A-18GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-18GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Voltage Regulator IC
776-RT9018A-18GSP
3A Voltage Regulator IC 776-RT9018A-18GSP
IC REG LINEAR POS ADJ 3A 8SOP, 8SOP Product overview: RT9018A-18GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-18GSP can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 8SOP, 8SOP Product overview: RT9018A-18GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-18GSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9018A-18GSP - 093670-RT9018A-18GSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9018A-18GSP
093670-RT9018A-18GSP
PMIC - PMIC - Voltage Regulators - Linear - RT9018A-18GSP 093670-RT9018A-18GSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 093670-RT9018A-18GSP Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.21V @ 3A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 3A Family Name: RT9018A Output Voltage: 1.8V, Adjustable Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V (1.8V) Dropout Voltage-Max: 0.35V @ 3A Operating Supply Current: 1.2mA Maximum Output Voltage: 5.15V Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): RH1086BKK; RT9018A-18PSP; RT9018A-18GQW; RT9018A-18PQW; Introduction Date: March 16, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 093670-RT9018A-18GSP
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.21V @ 3A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 3A
Family Name: RT9018A
Output Voltage: 1.8V, Adjustable
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (1.8V)
Dropout Voltage-Max: 0.35V @ 3A
Operating Supply Current: 1.2mA
Maximum Output Voltage: 5.15V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): RH1086BKK; RT9018A-18PSP; RT9018A-18GQW; RT9018A-18PQW;
Introduction Date: March 16, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9018A-18GSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9018A-18GSP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9018A-18GSP
IC REG LINEAR POS ADJ 3A 8SOP

IC REG LINEAR POS ADJ 3A 8SOP

Supplier's Site
RICHTEK RT9018A-18GSPFixed LDO Voltage Regulator, 1.4V to 5.5V, 210mV Dropout, 1.8Vout, 3Aout, SOIC-8 - 682-RT9018A-18GSP - Utmel Electronic Limited
Hong Kong, China
RICHTEK RT9018A-18GSPFixed LDO Voltage Regulator, 1.4V to 5.5V, 210mV Dropout, 1.8Vout, 3Aout, SOIC-8
682-RT9018A-18GSP
RICHTEK RT9018A-18GSPFixed LDO Voltage Regulator, 1.4V to 5.5V, 210mV Dropout, 1.8Vout, 3Aout, SOIC-8 682-RT9018A-18GSP
RICHTEK RT9018A-18GSPFixed LDO Voltage Regulator, 1.4V to 5.5V, 210mV Dropout, 1.8Vout, 3Aout, SOIC-8

RICHTEK RT9018A-18GSPFixed LDO Voltage Regulator, 1.4V to 5.5V, 210mV Dropout, 1.8Vout, 3Aout, SOIC-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-RT9018A-18GSP 093670-RT9018A-18GSP RT9018A-18GSP 682-RT9018A-18GSP
Product Name 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9018A-18GSP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RICHTEK RT9018A-18GSPFixed LDO Voltage Regulator, 1.4V to 5.5V, 210mV Dropout, 1.8Vout, 3Aout, SOIC-8
Package Type Other; SOIC Other; 8-SOP-EP SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Output Voltage 1.8 volts 0.8000 to 1.8 volts 0.8000 volts 1.8 volts
IOUT 3 amps 3 amps 3 amps 3 amps
VIN 5.5 volts 5.5 volts
Dropout Voltage 0.2100 volts 0.3500 volts 0.2100 volts
Unlock Full Specs
to access all available technical data