RichTek Technology Corporation 3A Voltage Regulator IC RT9018A-12GQW

Description
IC REG LINEAR POS ADJ 3A 10WDFN Product overview: RT9018A-12GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-12GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 3A 10WDFN Product overview: RT9018A-12GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-12GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Voltage Regulator IC
776-RT9018A-12GQW
3A Voltage Regulator IC 776-RT9018A-12GQW
IC REG LINEAR POS ADJ 3A 10WDFN Product overview: RT9018A-12GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-12GQW can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 10WDFN Product overview: RT9018A-12GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9018A-12GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9018A-12GQW - 046436-RT9018A-12GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9018A-12GQW
046436-RT9018A-12GQW
PMIC - PMIC - Voltage Regulators - Linear - RT9018A-12GQW 046436-RT9018A-12GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 046436-RT9018A-12GQW Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.21V @ 3A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 3A Output Voltage: 1.2V, Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WDFN (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V (1.2V) Dropout Voltage-Max: 0.35V @ 3A Operating Supply Current: 1.2mA Maximum Output Voltage: 5.15V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 046436-RT9018A-12GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.21V @ 3A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 3A
Output Voltage: 1.2V, Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WDFN (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (1.2V)
Dropout Voltage-Max: 0.35V @ 3A
Operating Supply Current: 1.2mA
Maximum Output Voltage: 5.15V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9018A-12GQW - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9018A-12GQW
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9018A-12GQW
IC REG LIN POS ADJ 3A 10WDFN

IC REG LIN POS ADJ 3A 10WDFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - RT9018A-12GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9018A-12GQW
PMIC - Voltage Regulators - Linear RT9018A-12GQW
IC REG LIN POS ADJ 3A 10WDFN

IC REG LIN POS ADJ 3A 10WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9018A-12GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9018A-12GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9018A-12GQW
IC REG LIN POS ADJ 3A 10WDFN

IC REG LIN POS ADJ 3A 10WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9018A-12GQW 046436-RT9018A-12GQW RT9018A-12GQW RT9018A-12GQW RT9018A-12GQW
Product Name 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9018A-12GQW Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable (Fixed)
Output Voltage 5.15 volts 0.8000 to 1.2 volts 0.8000 volts 0.8000 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 5.5 volts 5.5 volts 5.5 volts
IQ 0.0012 amps 0.0012 amps 0.0012 amps
Unlock Full Specs
to access all available technical data