RichTek Technology Corporation Ic, Ldo, Fixed, 3.3V, 0.5A, Sot-23-5; Output Type Richtek RT9013-33GB

Description
IC, LDO, FIXED, 3.3V, 0.5A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, LDO, FIXED, 3.3V, 0.5A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, Fixed, 3.3V, 0.5A, Sot-23-5; Output Type Richtek - 02AC3857 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, Fixed, 3.3V, 0.5A, Sot-23-5; Output Type Richtek
02AC3857
Ic, Ldo, Fixed, 3.3V, 0.5A, Sot-23-5; Output Type Richtek 02AC3857
IC, LDO, FIXED, 3.3V, 0.5A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

IC, LDO, FIXED, 3.3V, 0.5A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 02AC3857
Product Name Ic, Ldo, Fixed, 3.3V, 0.5A, Sot-23-5; Output Type Richtek
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details