RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9013-2HGB RT9013-2HGB

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092944-RT9013-2HGB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 50μA PSRR: 50dB (10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): ADP122AUJZ-2.8-R7; RT9017-2HPBR; UZXCL280E5; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092944-RT9013-2HGB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 50μA PSRR: 50dB (10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): ADP122AUJZ-2.8-R7; RT9017-2HPBR; UZXCL280E5; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9013-2HGB - 1092944-RT9013-2HGB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9013-2HGB
1092944-RT9013-2HGB
PMIC - PMIC - Voltage Regulators - Linear - RT9013-2HGB 1092944-RT9013-2HGB
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092944-RT9013-2HGB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 50μA PSRR: 50dB (10kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): ADP122AUJZ-2.8-R7; RT9017-2HPBR; UZXCL280E5; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092944-RT9013-2HGB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 50μA
PSRR: 50dB (10kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): ADP122AUJZ-2.8-R7; RT9017-2HPBR; UZXCL280E5;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
500mA SOT23 LDO Voltage Regulator IC
776-RT9013-2HGB
500mA SOT23 LDO Voltage Regulator IC 776-RT9013-2HGB
500mA, Low Dropout, Low Noise Ultra-Fast Without Bypass Capacitor CMOS LDO Regulator, SOT23-5 Product overview: RT9013-2HGB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9013-2HGB can be used for catalog matching and distributor lookup.

500mA, Low Dropout, Low Noise Ultra-Fast Without Bypass Capacitor CMOS LDO Regulator, SOT23-5 Product overview: RT9013-2HGB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9013-2HGB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RICHTEK RT9013-2HGB Fixed LDO Voltage Regulator, 2.2V to 5.5V, 250mV Dropout, 2.85Vout, 500mAout, SOT-23-5 - 682-RT9013-2HGB - Utmel Electronic Limited
Hong Kong, China
RICHTEK RT9013-2HGB Fixed LDO Voltage Regulator, 2.2V to 5.5V, 250mV Dropout, 2.85Vout, 500mAout, SOT-23-5
682-RT9013-2HGB
RICHTEK RT9013-2HGB Fixed LDO Voltage Regulator, 2.2V to 5.5V, 250mV Dropout, 2.85Vout, 500mAout, SOT-23-5 682-RT9013-2HGB
RICHTEK RT9013-2HGB Fixed LDO Voltage Regulator, 2.2V to 5.5V, 250mV Dropout, 2.85Vout, 500mAout, SOT-23-5

RICHTEK RT9013-2HGB Fixed LDO Voltage Regulator, 2.2V to 5.5V, 250mV Dropout, 2.85Vout, 500mAout, SOT-23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9013-2HGB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9013-2HGB
PMIC - Voltage Regulators - Linear RT9013-2HGB
IC REG LIN 2.85V 500MA SOT23-5

IC REG LIN 2.85V 500MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9013-2HGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9013-2HGB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9013-2HGB
IC REG LIN 2.85V 500MA SOT23-5

IC REG LIN 2.85V 500MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1092944-RT9013-2HGB 776-RT9013-2HGB 682-RT9013-2HGB RT9013-2HGB RT9013-2HGB
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9013-2HGB 500mA SOT23 LDO Voltage Regulator IC RICHTEK RT9013-2HGB Fixed LDO Voltage Regulator, 2.2V to 5.5V, 250mV Dropout, 2.85Vout, 500mAout, SOT-23-5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data