RichTek Technology Corporation 2.8V 500MA Voltage Regulator IC RT9013-28GU5

Description
IC REG LINEAR 2.8V 500MA SC70-5 Product overview: RT9013-28GU5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9013-28GU5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 500MA SC70-5 Product overview: RT9013-28GU5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9013-28GU5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 500MA Voltage Regulator IC
776-RT9013-28GU5
2.8V 500MA Voltage Regulator IC 776-RT9013-28GU5
IC REG LINEAR 2.8V 500MA SC70-5 Product overview: RT9013-28GU5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9013-28GU5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 500MA SC70-5 Product overview: RT9013-28GU5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9013-28GU5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9013-28GU5 - 210923-RT9013-28GU5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9013-28GU5
210923-RT9013-28GU5
PMIC - PMIC - Voltage Regulators - Linear - RT9013-28GU5 210923-RT9013-28GU5
Manufacturer: Richtek USA Inc. Win Source Part Number: 210923-RT9013-28GU5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 50μA PSRR: 50dB (10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 210923-RT9013-28GU5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 50μA
PSRR: 50dB (10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9013-28GU5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9013-28GU5
PMIC - Voltage Regulators - Linear RT9013-28GU5
IC REG LINEAR 2.8V 500MA SC70-5

IC REG LINEAR 2.8V 500MA SC70-5

Supplier's Site Datasheet
IC REG LINEAR 2.8V 500MA SC70-5 - 682-RT9013-28GU5 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 500MA SC70-5
682-RT9013-28GU5
IC REG LINEAR 2.8V 500MA SC70-5 682-RT9013-28GU5
IC REG LINEAR 2.8V 500MA SC70-5

IC REG LINEAR 2.8V 500MA SC70-5

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9013-28GU5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9013-28GU5
IC REG LINEAR 2.8V 500MA SC70-5

IC REG LINEAR 2.8V 500MA SC70-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9013-28GU5 210923-RT9013-28GU5 RT9013-28GU5 682-RT9013-28GU5 RT9013-28GU5
Product Name 2.8V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9013-28GU5 PMIC - Voltage Regulators - Linear IC REG LINEAR 2.8V 500MA SC70-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC SC-70; Other; SC-70-5 SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 5.5 volts 5.5 volts 2.2 volts
IQ 5.00E-5 amps 5.00E-5 amps
Unlock Full Specs
to access all available technical data