RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9013-25GQW RT9013-25GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932499-RT9013-25GQW Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2) Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Family Name: RT9013 Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932499-RT9013-25GQW Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2) Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Family Name: RT9013 Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9013-25GQW - 932499-RT9013-25GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9013-25GQW
932499-RT9013-25GQW
PMIC - PMIC - Voltage Regulators - Linear - RT9013-25GQW 932499-RT9013-25GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 932499-RT9013-25GQW Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2) Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Family Name: RT9013 Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932499-RT9013-25GQW
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Family Name: RT9013
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
2.5V 500MA Voltage Regulator IC
776-RT9013-25GQW
2.5V 500MA Voltage Regulator IC 776-RT9013-25GQW
IC REG LINEAR 2.5V 500MA 6WDFN Product overview: RT9013-25GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9013-25GQW can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 500MA 6WDFN Product overview: RT9013-25GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9013-25GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9013-25GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9013-25GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9013-25GQW
IC REG LINEAR 2.5V 500MA 6WDFN

IC REG LINEAR 2.5V 500MA 6WDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9013-25GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9013-25GQW
PMIC - Voltage Regulators - Linear RT9013-25GQW
IC REG LINEAR 2.5V 500MA 6WDFN

IC REG LINEAR 2.5V 500MA 6WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 932499-RT9013-25GQW 776-RT9013-25GQW RT9013-25GQW RT9013-25GQW
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9013-25GQW 2.5V 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; 6-WDFN (2x2)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data