RichTek Technology Corporation Voltage Regulators - Linear RT9013-18GU5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SC-70-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SC-70-5
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9013-18GU5 is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd., designed to deliver a maximum output current of 500mA. It operates within a supply voltage range of 2.2V to 5.5V and features a low dropout voltage of 250mV at full load. The device is optimized for low noise, making it suitable for RF and wireless applications. It has a quiescent current of 25OºA, which helps extend battery life in portable devices, and a shutdown current of only 0.7OºA. The RT9013 includes essential protection features such as current limiting and thermal shutdown. It supports fast turn-on times of less than 40Oºs and requires only a 1OºF output capacitor for stability, allowing for reduced board space. The regulator is available in multiple package types, including SC-82, SOT-23-5, SC-70-5, and WDFN-6L 2x2, and is compliant with RoHS standards. This product is particularly well-suited for applications in portable information appliances, cellular handsets, and handheld instruments.

Datasheet Summary
Powered by GS/AI

The RT9013-18GU5 is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd., designed to deliver a maximum output current of 500mA. It operates within a supply voltage range of 2.2V to 5.5V and features a low dropout voltage of 250mV at full load. The device is optimized for low noise, making it suitable for RF and wireless applications. It has a quiescent current of 25OºA, which helps extend battery life in portable devices, and a shutdown current of only 0.7OºA. The RT9013 includes essential protection features such as current limiting and thermal shutdown. It supports fast turn-on times of less than 40Oºs and requires only a 1OºF output capacitor for stability, allowing for reduced board space. The regulator is available in multiple package types, including SC-82, SOT-23-5, SC-70-5, and WDFN-6L 2x2, and is compliant with RoHS standards. This product is particularly well-suited for applications in portable information appliances, cellular handsets, and handheld instruments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RT9013-18GU5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RT9013-18GU5
Voltage Regulators - Linear RT9013-18GU5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SC-70-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9013-18GU5
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products