Regulator Product overview: RT9013-18GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9013-18GQW can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Win Source Part Number: 986239-RT9013-18GQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 50dB (10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9013-18GQWTR,
Voltage Dropout (Max): 0.4V @ 500mA
IC LDO 0.5A LOW DROPOUT WDFN-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-RT9013-18GQW | 1028-RT9013-18GQWTR-ND | 986239-RT9013-18GQW | RT9013-18GQW |
| Product Name | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard; Low Dropout | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Tape & Reel | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable |