Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244172-RT9013-12GU5
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: RT9013
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
PSRR: 50dB (10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.richtek.com
Manufacturer Package: SC-70-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.4V @ 500mA
Alternative Parts (Cross-Reference): TLV70012DCKR; TLV70012DCKT; LD59015C12R;
Introduction Date: October 14, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1244172-RT9013-12GU5 |
| Product Name | Electrical Parts - RT9013-12GU5 |