Manufacturer: Richtek USA Inc.
Win Source Part Number: 801977-RT9011-SSGJ6
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V, 3.3V
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 70dB ~ 38dB (100Hz ~ 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.33V at 300mA, 0.33V at 300mA
Current - Quiescent (Iq): 80μA
300mA Dual LDO Regulator, 2.5-5.5V In, 3.3V Out, SOT23-6 Product overview: RT9011-SSGJ6 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA, 5.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-SSGJ6 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V/3.3V TSOT23-6
IC REG LINEAR 3.3V/3.3V TSOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 801977-RT9011-SSGJ6 | 776-RT9011-SSGJ6 | RT9011-SSGJ6 | RT9011-SSGJ6 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9011-SSGJ6 | Dual 300mA 5.5V 3.3V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | Other; SOT-23-6 | ||
| Special Features | Input Overcurrent Protection; Enable | Enable |