RichTek Technology Corporation 3.1V 300MA LDO Voltage Regulator IC RT9011-QQGQWC

Description
LDO, FIXED, 3.1V, 3.1V, 300MA, WDFN-6 Product overview: RT9011-QQGQWC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-QQGQWC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO, FIXED, 3.1V, 3.1V, 300MA, WDFN-6 Product overview: RT9011-QQGQWC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-QQGQWC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.1V 300MA LDO Voltage Regulator IC
776-RT9011-QQGQWC
3.1V 300MA LDO Voltage Regulator IC 776-RT9011-QQGQWC
LDO, FIXED, 3.1V, 3.1V, 300MA, WDFN-6 Product overview: RT9011-QQGQWC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-QQGQWC can be used for catalog matching and distributor lookup.

LDO, FIXED, 3.1V, 3.1V, 300MA, WDFN-6 Product overview: RT9011-QQGQWC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-QQGQWC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9011-QQGQWC - 027582-RT9011-QQGQWC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9011-QQGQWC
027582-RT9011-QQGQWC
PMIC - PMIC - Voltage Regulators - Linear - RT9011-QQGQWC 027582-RT9011-QQGQWC
Manufacturer: Richtek USA Inc. Win Source Part Number: 027582-RT9011-QQGQWC Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 300mA, 300mA Output Voltage: 3.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WDFN (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.1V, 3.1V Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA Operating Supply Current: 80μA PSRR: 70dB to 38dB (100Hz to 300kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 027582-RT9011-QQGQWC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 3.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WDFN (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.1V, 3.1V
Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA
Operating Supply Current: 80μA
PSRR: 70dB to 38dB (100Hz to 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9011-QQGQWC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9011-QQGQWC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9011-QQGQWC
IC REG LINEAR 3.1V/3.1V 6WDFN

IC REG LINEAR 3.1V/3.1V 6WDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9011-QQGQWC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9011-QQGQWC
PMIC - Voltage Regulators - Linear RT9011-QQGQWC
IC REG LINEAR 3.1V/3.1V 6WDFN

IC REG LINEAR 3.1V/3.1V 6WDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9011-QQGQWC 027582-RT9011-QQGQWC RT9011-QQGQWC RT9011-QQGQWC
Product Name 3.1V 300MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9011-QQGQWC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.2400 volts 0.3300 volts
IQ 8.00E-5 amps 8.00E-5 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3330ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers