Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092940-RT9011-QQGQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WDFN (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.1V, 3.1V
Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA
Operating Supply Current: 80μA
PSRR: 70dB to 38dB (100Hz to 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.1V/3.1V 8WDFN Product overview: RT9011-QQGQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-QQGQW can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.1V/3.1V 8WDFN
IC REG LINEAR 3.1V/3.1V 8WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1092940-RT9011-QQGQW | 776-RT9011-QQGQW | RT9011-QQGQW | RT9011-QQGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9011-QQGQW | 3.1V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | Other; 8-WDFN (2x2) | |||
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Input Overcurrent Protection; Enable | Enable |