LDO, FIXED, 2.85V, 2.85V, 300MA, WDFN-6 Product overview: RT9011-NNGQWC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 300MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-NNGQWC can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 892555-RT9011-NNGQWC
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WDFN (1.6x1.6)
Package: Reel - TR
Package: 6-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: RT9011
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 2.85V/2.85V 6WDFN
IC REG LINEAR 2.85V/2.85V 6WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9011-NNGQWC | 892555-RT9011-NNGQWC | RT9011-NNGQWC | RT9011-NNGQWC |
| Product Name | 2.85V 300MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9011-NNGQWC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.2400 volts | |||
| IQ | 8.00E-5 amps | 8.00E-5 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |