Manufacturer: Richtek USA Inc.
Win Source Part Number: 062637-RT9011-NNGJ6
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V, 2.85V
Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA
Operating Supply Current: 80μA
PSRR: 70dB to 38dB (100Hz to 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Portable Power Management 300mA Dual LDO Regulator, TSOT23-6 Product overview: RT9011-NNGJ6 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-NNGJ6 can be used for catalog matching and distributor lookup.
IC REG LIN 2.85V/2.85V TSOT23-6
IC REG LIN 2.85V/2.85V TSOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 062637-RT9011-NNGJ6 | 776-RT9011-NNGJ6 | RT9011-NNGJ6 | RT9011-NNGJ6 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9011-NNGJ6 | Dual 300mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOT23; Other; TSOT-23-6 | Other; SOT-23-6 | ||
| Life Cycle Stage | Maturity; Active |