RichTek Technology Corporation 2.8V 3.3V Voltage Regulator IC RT9011-MSGJ6

Description
IC REG LINEAR 2.8V/3.3V TSOT23-6 Product overview: RT9011-MSGJ6 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-MSGJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V/3.3V TSOT23-6 Product overview: RT9011-MSGJ6 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-MSGJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 3.3V Voltage Regulator IC
776-RT9011-MSGJ6
2.8V 3.3V Voltage Regulator IC 776-RT9011-MSGJ6
IC REG LINEAR 2.8V/3.3V TSOT23-6 Product overview: RT9011-MSGJ6 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-MSGJ6 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V/3.3V TSOT23-6 Product overview: RT9011-MSGJ6 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-MSGJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9011-MSGJ6 - 046432-RT9011-MSGJ6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9011-MSGJ6
046432-RT9011-MSGJ6
PMIC - PMIC - Voltage Regulators - Linear - RT9011-MSGJ6 046432-RT9011-MSGJ6
Manufacturer: Richtek USA Inc. Win Source Part Number: 046432-RT9011-MSGJ6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 300mA, 300mA Output Voltage: 2.8V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V, 3.3V Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA Operating Supply Current: 80μA PSRR: 70dB to 38dB (100Hz to 300kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 046432-RT9011-MSGJ6
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 2.8V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V, 3.3V
Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA
Operating Supply Current: 80μA
PSRR: 70dB to 38dB (100Hz to 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9011-MSGJ6
PMIC - Voltage Regulators - Linear RT9011-MSGJ6
IC REG LINEAR 2.8V/3.3V TSOT23-6

IC REG LINEAR 2.8V/3.3V TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9011-MSGJ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9011-MSGJ6
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9011-MSGJ6
IC REG LINEAR 2.8V/3.3V TSOT23-6

IC REG LINEAR 2.8V/3.3V TSOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9011-MSGJ6 046432-RT9011-MSGJ6 RT9011-MSGJ6 RT9011-MSGJ6
Product Name 2.8V 3.3V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9011-MSGJ6 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-6 SOT23; Other; TSOT-23-6
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts
IQ 8.00E-5 amps 8.00E-5 amps
Unlock Full Specs
to access all available technical data