RichTek Technology Corporation Dual 300mA LDO Voltage Regulator IC RT9011-MGGJ6

Description
Portable Power Management 300mA Dual LDO Regulator, TSOT23-6 Product overview: RT9011-MGGJ6 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-MGGJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Portable Power Management 300mA Dual LDO Regulator, TSOT23-6 Product overview: RT9011-MGGJ6 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-MGGJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 300mA LDO Voltage Regulator IC
776-RT9011-MGGJ6
Dual 300mA LDO Voltage Regulator IC 776-RT9011-MGGJ6
Portable Power Management 300mA Dual LDO Regulator, TSOT23-6 Product overview: RT9011-MGGJ6 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-MGGJ6 can be used for catalog matching and distributor lookup.

Portable Power Management 300mA Dual LDO Regulator, TSOT23-6 Product overview: RT9011-MGGJ6 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-MGGJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9011-MGGJ6 - 027580-RT9011-MGGJ6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9011-MGGJ6
027580-RT9011-MGGJ6
PMIC - PMIC - Voltage Regulators - Linear - RT9011-MGGJ6 027580-RT9011-MGGJ6
Manufacturer: Richtek USA Inc. Win Source Part Number: 027580-RT9011-MGGJ6 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 300mA, 300mA Output Voltage: 2.8V, 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA Operating Supply Current: 80μA PSRR: 70dB to 38dB (100Hz to 300kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 027580-RT9011-MGGJ6
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 2.8V, 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V
Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA
Operating Supply Current: 80μA
PSRR: 70dB to 38dB (100Hz to 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9011-MGGJ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9011-MGGJ6
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9011-MGGJ6
IC REG LINEAR 1.8V/2.8V TSOT23-6

IC REG LINEAR 1.8V/2.8V TSOT23-6

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9011-MGGJ6
PMIC - Voltage Regulators - Linear RT9011-MGGJ6
IC REG LINEAR 1.8V/2.8V TSOT23-6

IC REG LINEAR 1.8V/2.8V TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9011-MGGJ6 027580-RT9011-MGGJ6 RT9011-MGGJ6 RT9011-MGGJ6
Product Name Dual 300mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9011-MGGJ6 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-6 SOT23; Other; TSOT-23-6
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.2400 volts 0.3300 volts
IQ 8.00E-5 amps 8.00E-5 amps
Unlock Full Specs
to access all available technical data