RichTek Technology Corporation 2.6V 3.3V Voltage Regulator IC RT9011-KSGQWC

Description
IC REG LINEAR 2.6V/3.3V 6WDFN Product overview: RT9011-KSGQWC from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-KSGQWC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.6V/3.3V 6WDFN Product overview: RT9011-KSGQWC from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-KSGQWC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V 3.3V Voltage Regulator IC
776-RT9011-KSGQWC
2.6V 3.3V Voltage Regulator IC 776-RT9011-KSGQWC
IC REG LINEAR 2.6V/3.3V 6WDFN Product overview: RT9011-KSGQWC from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-KSGQWC can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.6V/3.3V 6WDFN Product overview: RT9011-KSGQWC from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-KSGQWC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9011-KSGQWC - 062634-RT9011-KSGQWC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9011-KSGQWC
062634-RT9011-KSGQWC
PMIC - PMIC - Voltage Regulators - Linear - RT9011-KSGQWC 062634-RT9011-KSGQWC
Manufacturer: Richtek USA Inc. Win Source Part Number: 062634-RT9011-KSGQWC Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 300mA, 300mA Output Voltage: 2.6V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WDFN (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.6V, 3.3V Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA Operating Supply Current: 80μA PSRR: 70dB to 38dB (100Hz to 300kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062634-RT9011-KSGQWC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 2.6V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WDFN (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.6V, 3.3V
Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA
Operating Supply Current: 80μA
PSRR: 70dB to 38dB (100Hz to 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9011-KSGQWC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9011-KSGQWC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9011-KSGQWC
IC REG LINEAR 2.6V/3.3V 6WDFN

IC REG LINEAR 2.6V/3.3V 6WDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9011-KSGQWC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9011-KSGQWC
PMIC - Voltage Regulators - Linear RT9011-KSGQWC
IC REG LINEAR 2.6V/3.3V 6WDFN

IC REG LINEAR 2.6V/3.3V 6WDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9011-KSGQWC 062634-RT9011-KSGQWC RT9011-KSGQWC RT9011-KSGQWC
Product Name 2.6V 3.3V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9011-KSGQWC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts
IQ 8.00E-5 amps 8.00E-5 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 16142338 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CAT6221-PGTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Voltage Regulators - 155080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
SOIC LDO Voltage Regulator IC - 85-BQ2057CSN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Output Voltage 4.2 volts
IOUT 2 amps
View Details
2 suppliers