IC REG LINEAR 2.6V/2.85V 6WDFN Product overview: RT9011-KNGQWC from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-KNGQWC can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 062633-RT9011-KNGQWC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 2.6V, 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WDFN (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.6V, 2.85V
Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA
Operating Supply Current: 80μA
PSRR: 70dB to 38dB (100Hz to 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 2.6V/2.85V 6WDFN
IC REG LINEAR 2.6V/2.85V 6WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-RT9011-KNGQWC | 062633-RT9011-KNGQWC | RT9011-KNGQWC | RT9011-KNGQWC |
| Product Name | 2.6V 2.85V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9011-KNGQWC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| VIN | 5.5 volts | 5.5 volts | ||
| IQ | 8.00E-5 amps | 8.00E-5 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |