RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9011-JSGQW RT9011-JSGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932498-RT9011-JSGQW Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-WDFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: RT9011 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932498-RT9011-JSGQW Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-WDFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: RT9011 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9011-JSGQW - 932498-RT9011-JSGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9011-JSGQW
932498-RT9011-JSGQW
PMIC - PMIC - Voltage Regulators - Linear - RT9011-JSGQW 932498-RT9011-JSGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 932498-RT9011-JSGQW Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-WDFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: RT9011 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932498-RT9011-JSGQW
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-WDFN (2x2)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: RT9011
Categories: Integrated Circuits (ICs)
Case / Package: 8-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
2.5V 3.3V Voltage Regulator IC
776-RT9011-JSGQW
2.5V 3.3V Voltage Regulator IC 776-RT9011-JSGQW
IC REG LINEAR 2.5V/3.3V 8WDFN Product overview: RT9011-JSGQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-JSGQW can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V/3.3V 8WDFN Product overview: RT9011-JSGQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-JSGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - RT9011-JSGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9011-JSGQW
PMIC - Voltage Regulators - Linear RT9011-JSGQW
IC REG LINEAR 2.5V/3.3V 8WDFN

IC REG LINEAR 2.5V/3.3V 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9011-JSGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9011-JSGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9011-JSGQW
IC REG LINEAR 2.5V/3.3V 8WDFN

IC REG LINEAR 2.5V/3.3V 8WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 932498-RT9011-JSGQW 776-RT9011-JSGQW RT9011-JSGQW RT9011-JSGQW
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9011-JSGQW 2.5V 3.3V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; 8-WDFN (2x2)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Output Voltage Type Fixed
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - 5962-8958701XA - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Voltage Regulators - 2444529 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ27441DRZR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers