Portable Power Management 300mA Dual LDO Regulator, TSOT23-6 Product overview: RT9011-GSGJ6 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-GSGJ6 can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244158-RT9011-GSGJ6
Manufacturer Homepage: www.richtek.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.8V/3.3V TSOT23-6
IC REG LINEAR 1.8V/3.3V TSOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-RT9011-GSGJ6 | 1244158-RT9011-GSGJ6 | RT9011-GSGJ6 | RT9011-GSGJ6 |
| Product Name | Dual 300mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9011-GSGJ6 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |||
| Package Type | Other; SOT-23-6 | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.2400 volts | |||
| IQ | 8.00E-5 amps | 8.00E-5 amps |