Manufacturer: Richtek USA Inc.
Win Source Part Number: 892554-RT9011-GJGQWC
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WDFN (1.6x1.6)
Package: Reel - TR
Package: 6-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: RT9011
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Portable Power Management 300mA Dual LDO Regulator, 6WDFN Product overview: RT9011-GJGQWC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-GJGQWC can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V/2.5V 6WDFN
IC REG LINEAR 1.8V/2.5V 6WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 892554-RT9011-GJGQWC | 776-RT9011-GJGQWC | RT9011-GJGQWC | RT9011-GJGQWC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9011-GJGQWC | Dual 300mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | |||
| Package Type | Other; 6-WDFN (1.6x1.6) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Output Voltage Type | Fixed |