Manufacturer: Richtek USA Inc.
Win Source Part Number: 042368-RT9011-CMGJ6
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 1.2V, 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 2.8V
Dropout Voltage-Max: 0.33V @ 300mA, 0.33V @ 300mA
Operating Supply Current: 80μA
PSRR: 70dB to 38dB (100Hz to 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Portable Power Management 300mA Dual LDO Regulator, TSOT23-6 Product overview: RT9011-CMGJ6 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-CMGJ6 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V/2.8V TSOT23-6
IC REG LINEAR 1.2V/2.8V TSOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 042368-RT9011-CMGJ6 | 776-RT9011-CMGJ6 | RT9011-CMGJ6 | RT9011-CMGJ6 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9011-CMGJ6 | Dual 300mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOT23; Other; TSOT-23-6 | Other; SOT-23-6 | ||
| Life Cycle Stage | Maturity; Active |