RichTek Technology Corporation 1.2V 1.8V 300MA LDO Voltage Regulator IC RT9011-CGGQWC

Description
RICHTEK RT9011-CGGQWC LDO, FIXED, 1.2V, 1.8V, 300MA, WDFN-6 Product overview: RT9011-CGGQWC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, 300MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-CGGQWC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RICHTEK RT9011-CGGQWC LDO, FIXED, 1.2V, 1.8V, 300MA, WDFN-6 Product overview: RT9011-CGGQWC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, 300MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-CGGQWC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 1.8V 300MA LDO Voltage Regulator IC
776-RT9011-CGGQWC
1.2V 1.8V 300MA LDO Voltage Regulator IC 776-RT9011-CGGQWC
RICHTEK RT9011-CGGQWC LDO, FIXED, 1.2V, 1.8V, 300MA, WDFN-6 Product overview: RT9011-CGGQWC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, 300MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-CGGQWC can be used for catalog matching and distributor lookup.

RICHTEK RT9011-CGGQWC LDO, FIXED, 1.2V, 1.8V, 300MA, WDFN-6 Product overview: RT9011-CGGQWC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, 300MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-CGGQWC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9011-CGGQWC - 807308-RT9011-CGGQWC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9011-CGGQWC
807308-RT9011-CGGQWC
PMIC - PMIC - Voltage Regulators - Linear - RT9011-CGGQWC 807308-RT9011-CGGQWC
Manufacturer: Richtek USA Inc. Win Source Part Number: 807308-RT9011-CGGQWC Packaging: Reel Mounting Style: SMD Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.2V, 1.8V Supplier Device Package: 6-WDFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 70dB ~ 38dB (100Hz ~ 300kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Maximum Dropout Voltage: 0.33V at 300mA, 0.33V at 300mA Current - Quiescent (Iq): 80μA

Manufacturer: Richtek USA Inc.
Win Source Part Number: 807308-RT9011-CGGQWC
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.2V, 1.8V
Supplier Device Package: 6-WDFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 70dB ~ 38dB (100Hz ~ 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.33V at 300mA, 0.33V at 300mA
Current - Quiescent (Iq): 80μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9011-CGGQWC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9011-CGGQWC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9011-CGGQWC
IC REG LINEAR 1.2V/1.8V 6WDFN

IC REG LINEAR 1.2V/1.8V 6WDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9011-CGGQWC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9011-CGGQWC
PMIC - Voltage Regulators - Linear RT9011-CGGQWC
IC REG LINEAR 1.2V/1.8V 6WDFN

IC REG LINEAR 1.2V/1.8V 6WDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9011-CGGQWC 807308-RT9011-CGGQWC RT9011-CGGQWC RT9011-CGGQWC
Product Name 1.2V 1.8V 300MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9011-CGGQWC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.2400 volts 0.3300 volts
IQ 8.00E-5 amps 8.00E-5 amps 8.00E-5 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data