RICHTEK RT9011-CGGJ6 IC, DUAL, ADJ, 0.3A, TSOT-23-6 Product overview: RT9011-CGGJ6 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-CGGJ6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1089188-RT9011-CGGJ6
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V, 1.8V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 70dB ~ 38dB (100Hz ~ 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Base Product Number: RT9011
Voltage Dropout (Max): 0.33V @ 300mA, 0.33V @ 300mA
IC REG LINEAR 1.2V/1.8V TSOT23-6
IC REG LINEAR 1.2V/1.8V TSOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-RT9011-CGGJ6 | 1089188-RT9011-CGGJ6 | RT9011-CGGJ6 | RT9011-CGGJ6 |
| Product Name | Dual 0.3A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-23-6 | SOT23; Other; Tape & Reel (TR) | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.2400 volts | 0.3300 volts | ||
| IQ | 8.00E-5 amps | 8.00E-5 amps | 8.00E-5 amps |