Manufacturer: Richtek USA Inc.
Win Source Part Number: 748862-RT9011-CBGJ6
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: RT9011
Output Voltage: 1.2V, 1.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 70dB ~ 38dB (100Hz ~ 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.richtek.com
Manufacturer Package: TSOT-23-6
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.33V @ 300mA, 0.33V @ 300mA
Alternative Parts (Cross-Reference): XC6416EA10MR-G; XC6416EB10MR; XC6415EE95MR;
Introduction Date: May 12, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.2V/1.3V TSOT23-6 Product overview: RT9011-CBGJ6 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9011-CBGJ6 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V/1.3V TSOT23-6
IC REG LINEAR 1.2V/1.3V TSOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 748862-RT9011-CBGJ6 | 776-RT9011-CBGJ6 | RT9011-CBGJ6 | RT9011-CBGJ6 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9011-CBGJ6 | 1.2V 1.3V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | Other; SOT-23-6 | ||
| Special Features | Input Overcurrent Protection; Enable | Enable |