Manufacturer: Richtek USA Inc.
Win Source Part Number: 127792-RT9009GMS5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.52V @ 2A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2.5A
Family Name: RT9009
Output Voltage: 1.25 V to 4.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-263S-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.79V @ 2A
Operating Supply Current: 500μA
PSRR: 60dB (100Hz)
Maximum Output Voltage: 4.5V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): AME8865-BDVADJ; AME8865-ADVADJ; EZ1086CM.TRT; FAN1086DX;
Introduction Date: April 12, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 2.5A TO263S-5 Product overview: RT9009GMS5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9009GMS5 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 2.5A TO263S-5
IC REG LIN POS ADJ 2.5A TO263S-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 127792-RT9009GMS5 | 776-RT9009GMS5 | RT9009GMS5 | RT9009GMS5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9009GMS5 | 2.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | TO-263; Other; TO-263S-5 | Other; TO-263-6 | TO-263 | |
| Special Features | Input Overcurrent Protection; Enable | Enable |