The RT9001-25GG is a CMOS low dropout linear voltage regulator capable of delivering up to 600mA of output current with a dropout voltage of 580mV. It operates within a supply input voltage range of 2.8V to 5.5V and is optimized for applications such as CD/DVD-ROMs and wireless communication devices. The regulator features ultra-fast transient response, low quiescent current of typically 220OºA, and high output accuracy with a maximum deviation of 3%. It is stable with output capacitors as low as 1OºF, making it suitable for designs requiring minimal capacitance. The device includes current limiting and thermal shutdown protection for enhanced reliability. The RT9001-25GG is available in a compact 3-lead SOT-223 package and is RoHS compliant.
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | RT9001-25GG |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |