RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized RT8935GQW

Description
Win Source Part Number: 961559-RT8935GQW Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: TFT-LCD Panels Standard Package: 1,500 Mounting: SMD (SMT) Current - Supply: 60µA Voltage - Supply: 2.6V ~ 5.5V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8935GQWDKR,10 28-RT8935GQWCT,1028- RT8935GQWTR
Request a Quote Datasheet
Description
Win Source Part Number: 961559-RT8935GQW Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: TFT-LCD Panels Standard Package: 1,500 Mounting: SMD (SMT) Current - Supply: 60µA Voltage - Supply: 2.6V ~ 5.5V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8935GQWDKR,10 28-RT8935GQWCT,1028- RT8935GQWTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 961559-RT8935GQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
961559-RT8935GQW
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 961559-RT8935GQW
Win Source Part Number: 961559-RT8935GQW Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: TFT-LCD Panels Standard Package: 1,500 Mounting: SMD (SMT) Current - Supply: 60µA Voltage - Supply: 2.6V ~ 5.5V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8935GQWDKR,10 28-RT8935GQWCT,1028- RT8935GQWTR

Win Source Part Number: 961559-RT8935GQW
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: TFT-LCD Panels
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Supply: 60µA
Voltage - Supply: 2.6V ~ 5.5V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT8935GQWDKR,1028-RT8935GQWCT,1028-RT8935GQWTR

Buy Now Datasheet
Power Management - Specialized - RT8935GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RT8935GQW
Power Management - Specialized RT8935GQW
TFT-LCD Panels PMIC 32-WQFN (4x4)

TFT-LCD Panels PMIC 32-WQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 961559-RT8935GQW RT8935GQW
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 9210717 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details