Manufacturer: Richtek USA Inc.
Win Source Part Number: 741337-RT8899AGQW
Manufacturer Homepage: www.richtek.com
Reference case: QFN
Reference Date Code: 1529+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC PWM CTLR DUAL 52WQFN
Regulator Output DC-DC Controller IC 52-QFN (6x6)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 741337-RT8899AGQW | RT8899AGQW | RT8899AGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8899AGQW | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| fsw | 300 kHz | 300 kHz | |
| Output Voltage Type | Fixed; PWM | ||
| Package Type | Other; 52-QFN |