RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose RT8884BGQW

Description
Win Source Part Number: 973272-RT8884BGQW Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: PWM Controller, CPU core Standard Package: 1,500 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 4 Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8884BGQWCT,10 28-RT8884BGQWDKR,102 8-RT8884BGQWTR
Request a Quote Datasheet
Description
Win Source Part Number: 973272-RT8884BGQW Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: PWM Controller, CPU core Standard Package: 1,500 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 4 Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8884BGQWCT,10 28-RT8884BGQWDKR,102 8-RT8884BGQWTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 973272-RT8884BGQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
973272-RT8884BGQW
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 973272-RT8884BGQW
Win Source Part Number: 973272-RT8884BGQW Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: PWM Controller, CPU core Standard Package: 1,500 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 4 Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8884BGQWCT,10 28-RT8884BGQWDKR,102 8-RT8884BGQWTR

Win Source Part Number: 973272-RT8884BGQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: PWM Controller, CPU core
Standard Package: 1,500
Mounting: SMD (SMT)
Voltage - Output: Multiple
Voltage - Input: 4.5V ~ 5.5V
Number of Outputs: 4
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT8884BGQWCT,1028-RT8884BGQWDKR,1028-RT8884BGQWTR

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RT8884BGQW
Power Management IC 750-RT8884BGQW
IC REG CTRLR INTEL WQFN-32 Product overview: RT8884BGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8884BGQW can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL WQFN-32 Product overview: RT8884BGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8884BGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - RT8884BGQW - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT8884BGQW
Special Purpose Regulators RT8884BGQW
IC REG CTRLR INTEL WQFN-32

IC REG CTRLR INTEL WQFN-32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 973272-RT8884BGQW 750-RT8884BGQW RT8884BGQW
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC Special Purpose Regulators
Package Type Other; Tape & Reel Other; Tape & Reel (TR) Other; 32-WFQFN Exposed Pad
Special Features Multiple Outputs Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data