Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092927-RT8859MGQW
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-WQFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC REG IMVP-7 VR12 2OUT 56WQFN
IC REG IMVP-7 VR12 2OUT 56WQFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1092927-RT8859MGQW | RT8859MGQW | RT8859MGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - RT8859MGQW | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 56-WQFN (7x7) | Other; 56-WFQFN Exposed Pad | Other; 56-WFQFN Exposed Pad |