RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT8856GQW RT8856GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 106160-RT8856GQW Packaging: Reel - TR Applications: Controller, Intel IMVP-6.5 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.013 V to 1.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 106160-RT8856GQW Packaging: Reel - TR Applications: Controller, Intel IMVP-6.5 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.013 V to 1.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8856GQW - 106160-RT8856GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8856GQW
106160-RT8856GQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8856GQW 106160-RT8856GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 106160-RT8856GQW Packaging: Reel - TR Applications: Controller, Intel IMVP-6.5 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.013 V to 1.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 106160-RT8856GQW
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6.5
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.013 V to 1.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8856GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8856GQW
PMIC - Voltage Regulators - Special Purpose RT8856GQW
IC REG CTRL IMVP-6.5 1OUT 40WQFN

IC REG CTRL IMVP-6.5 1OUT 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 106160-RT8856GQW RT8856GQW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT8856GQW PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-WQFN (6x6) Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 155125P - RS Components, Ltd.
Specs
Package Type Other; SOT-223
IQ 3.50E-4 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details