RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT8855GQW RT8855GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 101851-RT8855GQW Packaging: Reel - TR Applications: Controller, AMD, AMD2, AMD2+ Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 5 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-WQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 101851-RT8855GQW Packaging: Reel - TR Applications: Controller, AMD, AMD2, AMD2+ Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 5 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-WQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8855GQW - 101851-RT8855GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8855GQW
101851-RT8855GQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8855GQW 101851-RT8855GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 101851-RT8855GQW Packaging: Reel - TR Applications: Controller, AMD, AMD2, AMD2+ Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 5 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-WQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 101851-RT8855GQW
Packaging: Reel - TR
Applications: Controller, AMD, AMD2, AMD2+
Mounting: SMD (SMT)
Voltage - Input: 10.8 V to 13.2 V
Number of Outputs: 5
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-WQFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RT8855GQW
Power Management IC 750-RT8855GQW
IC CTRLR PWM MULTI-PHASE 48WQFN, 48WQFN Product overview: RT8855GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8855GQW can be used for catalog matching and distributor lookup.

IC CTRLR PWM MULTI-PHASE 48WQFN, 48WQFN Product overview: RT8855GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8855GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8855GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8855GQW
PMIC - Voltage Regulators - Special Purpose RT8855GQW
IC REG CTRLR AMD 5OUT 48WQFN

IC REG CTRLR AMD 5OUT 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 101851-RT8855GQW 750-RT8855GQW RT8855GQW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT8855GQW Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-WQFN (7x7) Other; 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Automotive Wide Vin 3A, 2.4Mhz Asynchronous Buck Regulator - ARG81801KESJSR - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin QFN
View Details
7 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details